Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
1,883
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
30,068
in stock
|
Buy Now | |
element14
from US$0.30
|
1,883
in stock
|
Buy Now | |
RS
from US$0.38
|
1,535
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
1,038
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,010
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
696
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
200
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | White |
Product Range | KEYCAPS For TACTILE Series |
External Height | 12mm |
External Width | 12mm |
Features | 12 x 12 mm |
Knob / Dial Style | Square |
Keycap | Newark Electronics |
TACTILE SWITCH CAP, WHITE | element14 |
Switch Cap 12x12mm white B3F/B3FS/B3W | RS |
Cap, Switch, White, 12 mm, 12 mm, RoHS Compliant | Omron Electronic Components B32-1360 | RS Americas |
TACT SW ACCESSORY | TTI Europe |
Button | Transfer Multisort Elektronik |
CAP 12x12mm WHITE | Rutronik |
Switch Access Tactile Switch Square Key Top Bulk | Avnet America |
Switch Bezels / Switch Caps WHT 12X12 B3F KEYCAP | Sager |
KEY CAP | Power and Signal Group |
OMRON KEY CAP, WHITE, 12 X 12 | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1360?
Additional datasheets, footprints and schematics for B32-1360 are listed on our Part Details page. You can also find images and similar parts to B32-1360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1360 fall under?
The B32-1360 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1360 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1360 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1360 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for B32-1360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1360 often in real-time on the comparison pages.
What if I can't find stock of B32-1360?
You can fill out our help required form which you can use to request a quote for B32-1360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.