Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
4,732
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
3,725
in stock
|
Buy Now | |
Sager
from US$0.18
|
2,766
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,241
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,210
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,000
in stock
|
Buy Now | |
RS
from US$0.26
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
500
in stock
|
Buy Now | |
element14
from US$0.30
|
500
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | KEYCAPS For TACTILE Series |
External Height | 12mm |
External Width | 12mm |
Features | 12 x 12 mm |
Knob / Dial Style | Square |
KEYCAP 12MM SG BLK FITS 12MM SER | Heilind Electronics |
Switch Bezels / Switch Caps BLK 12X12 B3F KEYCAP | Sager |
TACT SW ACCESSORY | TTI Europe |
Button | Transfer Multisort Elektronik |
Cap, Switch, Black, 12 mm, 12 mm, RoHS Compliant, B32 Series | Omron Electronic Components B32-1310 | RS Americas |
Switch Cap 12x12mm black B3F/B3FS/B3W | RS |
Keycap | Newark Electronics |
Switch Access Tactile Switch Square Key Top Bulk | Avnet America |
KEY CAP | Power and Signal Group |
OMRON KEY CAP, BLACK, 12 X 12 | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1310?
Additional datasheets, footprints and schematics for B32-1310 are listed on our Part Details page. You can also find images and similar parts to B32-1310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1310 fall under?
The B32-1310 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1310 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1310 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1310 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Sager, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for B32-1310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1310 often in real-time on the comparison pages.
What if I can't find stock of B32-1310?
You can fill out our help required form which you can use to request a quote for B32-1310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.