Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
727
in stock
|
Buy Now | |
element14
from US$0.32
|
457
in stock
|
Buy Now | |
Farnell
from US$0.32
|
457
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
313
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
237
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | White |
Product Range | KEYCAPS For TACTILE Series |
External Height | 9mm |
External Width | 9mm |
Features | 9 x 9 mm |
Knob / Dial Style | Square |
Button | Transfer Multisort Elektronik |
TACTILE SWITCH CAP, WHITE | element14 |
Switch keycap white, 9x9mm | RS |
Keycap | Newark Electronics |
Omron Electronic Components Key Cap Square White B3F, B3FS & B3W Raised Plunger Switches | Distrelec |
Switch Access Tactile Switch Square Key Top Bulk | Avnet America |
Cap, Switch, White, 9 mm, 9 mm, RoHS Compliant | Omron Electronic Components B32-1260 | RS Americas |
TACT SW ACCESSORY | TTI Europe |
Switch Bezels / Switch Caps 9X9 KEYCAP WHITE | Sager |
KEY CAP | Power and Signal Group |
OMRON | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1260?
Additional datasheets, footprints and schematics for B32-1260 are listed on our Part Details page. You can also find images and similar parts to B32-1260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1260 fall under?
The B32-1260 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1260 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1260 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1260 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for B32-1260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1260 often in real-time on the comparison pages.
What if I can't find stock of B32-1260?
You can fill out our help required form which you can use to request a quote for B32-1260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.