Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
367
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
818
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
377
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
367
in stock
|
Buy Now | |
element14
from US$0.23
|
367
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Blue |
Product Range | - |
Colour | Blue |
External Depth - Metric | 9mm |
External Height - Metric | 5mm |
External Width - Metric | 9mm |
Button | Transfer Multisort Elektronik |
Cap, Blue | Newark Electronics |
CAP, BLUE | element14 |
Switch Access Tactile Switch Square Key Top Bulk | Avnet Abacus |
Accessory, Blue, 9 mm, B32 Series, PCB, RoHS Compliant | Omron Electronic Components B32-1240 | RS Americas |
Omron Electronic Components Key Cap Square Blue B3F, B3FS & B3W Raised Plunger Switches | Distrelec |
TACT SW ACCESSORY | TTI Europe |
Switch Bezels / Switch Caps BLUE 9X9 B3F KEYCAP | Sager |
KEY CAP | Power and Signal Group |
KEY TOP | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1240?
Additional datasheets, footprints and schematics for B32-1240 are listed on our Part Details page. You can also find images and similar parts to B32-1240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1240 fall under?
The B32-1240 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1240 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1240 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1240 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for B32-1240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1240 often in real-time on the comparison pages.
What if I can't find stock of B32-1240?
You can fill out our help required form which you can use to request a quote for B32-1240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.