Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
73
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Orange |
Product Range | KEYCAPS For TACTILE Series |
External Height | 9mm |
External Width | 9mm |
Features | 9 x 9 mm |
Knob / Dial Style | Square |
RoHS Compliant | Yes |
Keycap | Newark Electronics |
Switch Access Tactile Switch Square Key Top Bulk | Avnet America |
Orange Tactile Switch Cap for use with B3F Series, B3W Series | Omron Electronic Components B32-1220 | RS Americas |
TACT SW ACCESSORY | TTI Europe |
Switch Bezels / Switch Caps Orange Keycap 9 x 9 mm Key Top | Sager |
KEY CAP | Power and Signal Group |
OMRON KEY CAP, ORANGE, 9 X 9 M | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1220?
Additional datasheets, footprints and schematics for B32-1220 are listed on our Part Details page. You can also find images and similar parts to B32-1220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1220 fall under?
The B32-1220 is listed under Switches & Relays > Switches > Switch Components > Switch Caps.
Can I view similar or alternative parts?
You can view similar parts to B32-1220 when available in the Switch Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1220 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1220 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B32-1220 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for B32-1220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1220 often in real-time on the comparison pages.
What if I can't find stock of B32-1220?
You can fill out our help required form which you can use to request a quote for B32-1220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.