Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
124
in stock
|
Buy Now | |
Sager
from US$0.18
|
7,187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,389
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,882
in stock
|
Buy Now | |
RS
from US$0.26
|
1,580
in stock
|
Buy Now | |
Relay Specialties
from US$0.16
|
975
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
836
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
124
in stock
|
Buy Now | |
element14
from US$0.22
|
124
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | KEYCAPS For TACTILE Series |
Colour | Black |
External Depth - Metric | 9mm |
External Height - Metric | 5mm |
External Width - Metric | 9mm |
Switch Bezels / Switch Caps BLACK 9X9 B3F KEYCAP | Sager |
Button | Transfer Multisort Elektronik |
Switch Key Cap 9x9mm black B3F/B3FS/B3W | RS |
OMRON KEY CAP, BLACK, 9 X 9 MM | Relay Specialties |
KEYCAP 9MM SG BLK FITS 12MM SER | Heilind Electronics |
Cap, Switch, Black, 9 mm, 9 mm, RoHS Compliant, B32 Series | Omron Electronic Components B32-1210 | RS Americas |
Cap, Black | Newark Electronics |
CAP, BLACK | element14 |
Switch Access Tactile Switch Square Key Top Bulk | Avnet America |
CAP 9x9mm BLACK FOR TACT 12x12 | Rutronik |
TACT SW ACCESSORY | TTI Europe |
KEY CAP | Power and Signal Group |
Where can I find additional details, specifications and documents for a B32-1210?
Additional datasheets, footprints and schematics for B32-1210 are listed on our Part Details page. You can also find images and similar parts to B32-1210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1210 fall under?
The B32-1210 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1210 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1210 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1210 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, CoreStaff, Chip One Stop and RS have stock available or on a lead time for B32-1210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1210 often in real-time on the comparison pages.
What if I can't find stock of B32-1210?
You can fill out our help required form which you can use to request a quote for B32-1210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.