Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
5,992
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,797
in stock
|
Buy Now | |
Sager
from US$0.18
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
855
in stock
|
Buy Now | |
RS
from US$0.69
|
830
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
773
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
331
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Grey |
Product Range | KEYCAPS For TACTILE Series |
Colour | Grey |
External Depth - Metric | 9mm |
External Height - Metric | 5mm |
External Width - Metric | 9mm |
Keycap | Newark Electronics |
KEYCAP 9MM LT GREY FITS 12MM SER | Heilind Electronics |
Switch Bezels / Switch Caps IVY 9X9 B3F KEYCAP | Sager |
Switch Key Cap 9x9mm grey B3F/B3FS/B3W | RS |
Button | Transfer Multisort Elektronik |
Switch Access Tactile Switch Square Key Top Bulk | Avnet Abacus |
CAP 9x9 LIGHT GREY FOR TACT | Rutronik |
Cap, Pushbutton, Light Color, 9 mm, 9 mm, RoHS Compliant | Omron Electronic Components B32-1200 | RS Americas |
CAP, CREAM | element14 |
TACT SW ACCESSORY | TTI Europe |
KEY CAP | Power and Signal Group |
OMRON KEY CAP, LIGHT GREY, 9 X | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1200?
Additional datasheets, footprints and schematics for B32-1200 are listed on our Part Details page. You can also find images and similar parts to B32-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1200 fall under?
The B32-1200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1200 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1200 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Sager and Chip One Stop have stock available or on a lead time for B32-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1200 often in real-time on the comparison pages.
What if I can't find stock of B32-1200?
You can fill out our help required form which you can use to request a quote for B32-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.