Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
13,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,255
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
606
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
202
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
200
in stock
|
Buy Now | |
element14
from US$0.23
|
54
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
RS
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Red |
Product Range | KEYCAPS For TACTILE Series |
Colour | Red |
External Length / Height | 4mm |
External Width | 4mm |
Keycap | Newark Electronics |
Button | Transfer Multisort Elektronik |
TACT SW ACCESSORY | TTI Europe |
KEYCAP 4MM SQ RED FITS 6MM SER | Heilind Electronics |
CAP, RED | element14 |
Switch Access Tactile Switch Square Key Top Bulk | Avnet Abacus |
CAP 4x4 red for TACT 6X6 | Rutronik |
Switch Key Cap 4x4mm red B3F/B3FS/B3W | RS |
Switch, KeyCap, Red, 4 x 4 mm, Panel, RoHS Compliant | Omron Electronic Components B32-1080 | RS Americas |
Switch Bezels / Switch Caps RED 4X4 B3F KEYCAP | Sager |
KEY CAP | Power and Signal Group |
OMRON KEY CAP, RED, 4 X 4 MM, | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1080?
Additional datasheets, footprints and schematics for B32-1080 are listed on our Part Details page. You can also find images and similar parts to B32-1080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1080 fall under?
The B32-1080 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1080 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1080 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1080 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Transfer Multisort Elektronik, TTI Europe and Heilind Electronics have stock available or on a lead time for B32-1080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1080 often in real-time on the comparison pages.
What if I can't find stock of B32-1080?
You can fill out our help required form which you can use to request a quote for B32-1080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.