Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
74,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,466
in stock
|
Buy Now | |
Sager
from US$0.18
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
802
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
495
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
200
in stock
|
Buy Now | |
element14
from US$0.21
|
125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
115
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Blue |
Product Range | KEYCAPS For TACTILE Series |
Colour | Blue |
External Length / Height | 4mm |
External Width | 4mm |
Keycap | Newark Electronics |
Switch Bezels / Switch Caps BLUE 4X4 B3F KEYCAP | Sager |
Button | Transfer Multisort Elektronik |
KEYCAP 4MM SQ BLUE FITS 6MM SER | Heilind Electronics |
CAP, BLUE | element14 |
Switch Access Tactile Switch Square Key Top Bulk | Avnet America |
Accessory, Blue, 4 mm, B32 Series, PCB, RoHS Compliant | Omron Electronic Components B32-1040 | RS Americas |
TACT SW ACCESSORY | TTI Europe |
KEY CAP | Power and Signal Group |
OMRON KEY CAP, BLUE, 4 X 4 MM, | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1040?
Additional datasheets, footprints and schematics for B32-1040 are listed on our Part Details page. You can also find images and similar parts to B32-1040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1040 fall under?
The B32-1040 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1040 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1040 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1040 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Sager, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for B32-1040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1040 often in real-time on the comparison pages.
What if I can't find stock of B32-1040?
You can fill out our help required form which you can use to request a quote for B32-1040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.