Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,159
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,689
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,159
in stock
|
Buy Now | |
element14
from US$0.33
|
1,159
in stock
|
Buy Now | |
RS
from US$0.41
|
770
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Yellow |
Product Range | KEYCAPS For TACTILE Series |
Colour | Yellow |
External Length / Height | 4mm |
External Width | 4mm |
TACT SW ACCESSORY | TTI Europe |
Button | Transfer Multisort Elektronik |
Cap, Yellow | Newark Electronics |
CAP, YELLOW | element14 |
Switch keycap yellow, 4x4mm | RS |
Switch Access Tactile Switch Square Key Top Bulk | Avnet Abacus |
CAP 4x4 yellow TACT 6X6 | Rutronik |
Cap, Pushbutton, Yellow, 4 mm, 4 mm, RoHS Compliant | Omron Electronic Components B32-1030 | RS Americas |
Switch Bezels / Switch Caps 4X4 KEYCAP YELLOW | Sager |
KEY CAP | Power and Signal Group |
KEY TOP | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1030?
Additional datasheets, footprints and schematics for B32-1030 are listed on our Part Details page. You can also find images and similar parts to B32-1030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1030 fall under?
The B32-1030 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1030 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1030 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1030 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for B32-1030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1030 often in real-time on the comparison pages.
What if I can't find stock of B32-1030?
You can fill out our help required form which you can use to request a quote for B32-1030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.