Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,790
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | B3F, B3FS and B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Orange |
RoHS Compliant | Yes |
KEYCAP 4MM SQ ORANGE FOR 6MM B3F | Heilind Electronics |
Keycap | Newark Electronics |
Switch Access Tactile Switch Square Key Top Bulk | Avnet America |
KEY CAP | Omron Electronic Components B32-1020 | RS Americas |
TACT SW ACCESSORY | TTI Europe |
Switch Bezels / Switch Caps ORANG 4X4 B3F KEYCAP | Sager |
KEY CAP | Power and Signal Group |
KEY TOP | Relay Specialties |
Where can I find additional details, specifications and documents for a B321020?
Additional datasheets, footprints and schematics for B321020 are listed on our Part Details page. You can also find images and similar parts to B321020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B321020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B321020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B321020 fall under?
The B321020 is listed under Switches & Relays > Switches > Switch Components > Switch Caps.
Can I view similar or alternative parts?
You can view similar parts to B321020 when available in the Switch Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B321020 you can contact the distributor directly for product support, shipping queries etc.
Is the B321020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B321020 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for B321020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B321020 often in real-time on the comparison pages.
What if I can't find stock of B321020?
You can fill out our help required form which you can use to request a quote for B321020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.