Status: | Unknown |
---|---|
Series: | KEYCAPS For TACTILE Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
355
in stock
|
Buy Now | |
Sager
from US$0.18
|
13,810
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,795
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
3,750
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,710
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,250
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
1,146
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
355
in stock
|
Buy Now | |
element14
from US$0.20
|
355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
317
in stock
|
Buy Now | |
RS
from US$0.22
|
75
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Omron B3F And B3W Series Tactile Switches |
---|---|
Actuator / Cap Colour | Grey |
Product Range | KEYCAPS For TACTILE Series |
Colour | Grey |
External Length / Height | 4m |
External Width | 4mm |
Switch Bezels / Switch Caps IVORY 4X4 B3F KEYCAP | Sager |
KEYCAP 4MM SQ LT GR FITS 6MM SER | Heilind Electronics |
Cap, Pushbutton, Light Color, 4 mm, 4 mm, RoHS Compliant | Omron Electronic Components B32-1000 | RS Americas |
Cap, Light Grey | Newark Electronics |
CAP, LIGHT GREY | element14 |
Button | Transfer Multisort Elektronik |
Switch Key Cap 4x4mm grey B3F/B3FS/B3W | RS |
TACT CAP 4X4 LIGHT GREY leadfr | Rutronik |
Switch Access Tactile Switch Square Key Top Bulk | Avnet America |
TACT SW ACCESSORY | TTI Europe |
KEY CAP | Power and Signal Group |
OMRON KEY CAP, LIGHT GREY, 4 X | Relay Specialties |
Where can I find additional details, specifications and documents for a B32-1000?
Additional datasheets, footprints and schematics for B32-1000 are listed on our Part Details page. You can also find images and similar parts to B32-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32-1000 fall under?
The B32-1000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to B32-1000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the B32-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32-1000 have stock available?
Authorised distributors including Sager, Chip One Stop, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for B32-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32-1000 often in real-time on the comparison pages.
What if I can't find stock of B32-1000?
You can fill out our help required form which you can use to request a quote for B32-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.