Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
@ TerminalTemperature TT (ºC) | 100 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 20 V |
Peak ForwardSurge CurrentIFSM (A) | 125 A |
Forward Voltage Drop VF (V) | 0.5 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 20 V |
TotalCapacitance CT (pF) | 200 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a B320?
Additional datasheets, footprints and schematics for B320 are listed on our Part Details page. You can also find images and similar parts to B320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B320 fall under?
The B320 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to B320 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B320 you can contact the distributor directly for product support, shipping queries etc.
Is the B320 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for B320 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for B320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B320 often in real-time on the comparison pages.
What if I can't find stock of B320?
You can fill out our help required form which you can use to request a quote for B320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.