Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Standard, Standard |
Keyboard Colour | Black |
Product Range | - |
Colour | Black |
External Depth | 262mm |
External Length / Height | 83mm |
External Width | 503mm |
Keyboard layout | QWERTY |
Kit Contents Descriptive | Keyboard software and user guide. |
Keyboard, Usb, Ergonomic 4000, Microsoft | Newark Electronics |
Where can I find additional details, specifications and documents for a B2M-00008?
Additional datasheets, footprints and schematics for B2M-00008 are listed on our Part Details page. You can also find images and similar parts to B2M-00008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B2M-00008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B2M-00008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B2M-00008 fall under?
The B2M-00008 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to B2M-00008 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B2M-00008 you can contact the distributor directly for product support, shipping queries etc.
Is the B2M-00008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B2M-00008 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for B2M-00008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B2M-00008 often in real-time on the comparison pages.
What if I can't find stock of B2M-00008?
You can fill out our help required form which you can use to request a quote for B2M-00008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.