Status: | Unknown |
---|---|
Series: | B2900A Series |
RoHS: | Unknown |
No distributors results available
Product Range | B2900A Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 31.8W |
Source Voltage Range | ± 200mV to ± 200V |
Source Current Range | ± 10nA to ± 10A |
Resistance Measurement Range | 2ohm to 200Mohm |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a B2911A+FREE DSOX2002A?
Additional datasheets, footprints and schematics for B2911A+FREE DSOX2002A are listed on our Part Details page. You can also find images and similar parts to B2911A+FREE DSOX2002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B2911A+FREE DSOX2002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B2911A+FREE DSOX2002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B2911A+FREE DSOX2002A fall under?
The B2911A+FREE DSOX2002A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to B2911A+FREE DSOX2002A when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B2911A+FREE DSOX2002A you can contact the distributor directly for product support, shipping queries etc.
Is the B2911A+FREE DSOX2002A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B2911A+FREE DSOX2002A have stock available?
There is no stock from authorised distributors for B2911A+FREE DSOX2002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B2911A+FREE DSOX2002A often in real-time on the comparison pages.
What if I can't find stock of B2911A+FREE DSOX2002A?
You can fill out our help required form which you can use to request a quote for B2911A+FREE DSOX2002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.