Status: | Unknown |
---|---|
Series: | Model B Series |
RoHS: | Unknown |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 15A |
Insulator Colour | Orange |
Lead Length - Metric | 609.6mm |
Lead Length - Imperial | 24" |
Product Range | Model B Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 609.6mm |
Test Lead, Orange, 609.6Mm, 60V, 15A | Newark Electronics |
TEST LEAD, ORANGE, 609.6MM, 60V, 15A | element14 |
Where can I find additional details, specifications and documents for a B-24-3?
Additional datasheets, footprints and schematics for B-24-3 are listed on our Part Details page. You can also find images and similar parts to B-24-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-24-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-24-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-24-3 fall under?
The B-24-3 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to B-24-3 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-24-3 you can contact the distributor directly for product support, shipping queries etc.
Is the B-24-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-24-3 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for B-24-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-24-3 often in real-time on the comparison pages.
What if I can't find stock of B-24-3?
You can fill out our help required form which you can use to request a quote for B-24-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.