Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.61
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
215
in stock
|
Buy Now | |
RS Americas
from US$6.78
|
169
in stock
|
Buy Now | |
Jameco Electronics
from US$6.75
|
17
in stock
|
Buy Now | |
element14
from US$11.01
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$10.56
|
-
|
Buy Now |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Lead Length - Imperial | 24" |
Lead Length - Metric | 610mm |
Insulator Colour | Red |
Current Rating | 15A |
RoHS Compliant | Yes |
Test Lead, Red, 609.6Mm, 60V, 15A | Newark Electronics |
Patch Cord Stack-Up Banana Plug Each End 24 Inch Red, B Series | Pomona Electronics B-24-2 | RS Americas |
TEST LEAD, RED, 610MM, 60VDC, 15A | element14 |
BANANA PLUG PATCH CORD (RED) | Heilind Electronics |
Where can I find additional details, specifications and documents for a B-24-2?
Additional datasheets, footprints and schematics for B-24-2 are listed on our Part Details page. You can also find images and similar parts to B-24-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-24-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-24-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-24-2 fall under?
The B-24-2 is listed under Test & Measurement > Test Leads & Test Probes > Test Leads.
Can I view similar or alternative parts?
You can view similar parts to B-24-2 when available in the Test Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-24-2 you can contact the distributor directly for product support, shipping queries etc.
Is the B-24-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B-24-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Jameco Electronics, element14 and Farnell have stock available or on a lead time for B-24-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-24-2 often in real-time on the comparison pages.
What if I can't find stock of B-24-2?
You can fill out our help required form which you can use to request a quote for B-24-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.