Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.61
|
No stock
|
Buy Now | |
RS Americas
from US$6.80
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
223
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
RS
from US$84.04
|
-
|
Buy Now | |
Jameco Electronics
from US$7.45
|
-
|
Buy Now | |
element14
from US$11.01
|
-
|
Buy Now | |
Carlton-Bates
from US$10.56
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
@ TerminalTemperature TT (ºC) | 100 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 40 V |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Forward Voltage Drop VF (V) | 0.5 V |
@ IF (A) | 2 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 40 V |
TotalCapacitance CT (pF) | 200 pF |
Status: | Unknown |
---|---|
Series: | Model B Series |
RoHS: | Unknown |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 15A |
Insulator Colour | Black |
Lead Length - Metric | 609.6mm |
Lead Length - Imperial | 24" |
Product Range | Model B Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 609.6mm |
BANANA PLUG PATCH CORD BULK (BLACK) | Pomona Electronics B-24-0# | RS Americas |
Test Lead, Black, 609.6Mm, 60V, 15A | Newark Electronics |
BANANA PLUG PATCH CORD (BLACK) | Heilind Electronics |
TEST LEAD, BLK, 609.6MM, 60V, 15A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a B240?
Additional datasheets, footprints and schematics for B240 are listed on our Part Details page. You can also find images and similar parts to B240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B240 fall under?
The B240 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to B240 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B240 you can contact the distributor directly for product support, shipping queries etc.
Is the B240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for B240 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for B240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B240 often in real-time on the comparison pages.
What if I can't find stock of B240?
You can fill out our help required form which you can use to request a quote for B240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.