Status: | Unknown |
---|---|
Series: | B230LA, B240A |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
Datasheet |
---|
B230LA, B240A |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
2.0A 30V SKY DO214AC | TTI Europe |
Rectifier Diode,schottky,30V V(Rrm),do-214Ac/Sma |Vishay B230LA-E3/61T | Newark Electronics |
B230LA Series 30 V 2 A High Current Density SMT Schottky Rectifier - DO-214AC | Future Electronics |
Diode Schottky 30V 2A 2-Pin SMA T/R | Avnet America |
B230LA-E3/61T, SMT Schottky Diode, 30V 2A, 2-Pin DO-214AC | Siliconix / Vishay B230LA-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a B230LA-E3/61T?
Additional datasheets, footprints and schematics for B230LA-E3/61T are listed on our Part Details page. You can also find images and similar parts to B230LA-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B230LA-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B230LA-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B230LA-E3/61T fall under?
The B230LA-E3/61T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to B230LA-E3/61T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B230LA-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the B230LA-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B230LA-E3/61T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for B230LA-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B230LA-E3/61T often in real-time on the comparison pages.
What if I can't find stock of B230LA-E3/61T?
You can fill out our help required form which you can use to request a quote for B230LA-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.