Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 220VAC to 240VAC |
Energy Meter Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Energy Meter, 3-Ph, 220-240Vac, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a B23 113-100?
Additional datasheets, footprints and schematics for B23 113-100 are listed on our Part Details page. You can also find images and similar parts to B23 113-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B23 113-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B23 113-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B23 113-100 fall under?
The B23 113-100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to B23 113-100 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B23 113-100 you can contact the distributor directly for product support, shipping queries etc.
Is the B23 113-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B23 113-100 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for B23 113-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B23 113-100 often in real-time on the comparison pages.
What if I can't find stock of B23 113-100?
You can fill out our help required form which you can use to request a quote for B23 113-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.