Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 14.55ohm |
Coil Power Continuous | 9.9W |
Holding Force - Metric | 35.6N |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Continuous |
Product Range | - |
Solenoid, Box Frame, Pull, Continuous | Newark Electronics |
SOLENOID, BOX FRAME, PULL, CONTINUOUS | element14 |
Where can I find additional details, specifications and documents for a B22-254-M-36?
Additional datasheets, footprints and schematics for B22-254-M-36 are listed on our Part Details page. You can also find images and similar parts to B22-254-M-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B22-254-M-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B22-254-M-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B22-254-M-36 fall under?
The B22-254-M-36 is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to B22-254-M-36 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B22-254-M-36 you can contact the distributor directly for product support, shipping queries etc.
Is the B22-254-M-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B22-254-M-36 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for B22-254-M-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B22-254-M-36 often in real-time on the comparison pages.
What if I can't find stock of B22-254-M-36?
You can fill out our help required form which you can use to request a quote for B22-254-M-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.