Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.08
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
@ TerminalTemperature TT (ºC) | 125 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 80 V |
Peak ForwardSurge CurrentIFSM (A) | 30 A |
Forward Voltage Drop VF (V) | 0.79 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 80 V |
TotalCapacitance CT (pF) | 80 pF |
Status: | Unknown |
---|---|
Series: | Model B Series |
RoHS: | Unknown |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 15A |
Insulator Colour | Black |
Lead Length - Metric | 457.2mm |
Lead Length - Imperial | 18" |
Product Range | Model B Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 457.2mm |
Test Lead, Black, 457.2Mm, 60V, 15A | Newark Electronics |
Patch Cord Stack-Up Banana Plug Each End 18 Inch Black, B Series | Pomona Electronics B-18-0 | RS Americas |
TEST LEAD, BLK, 457.2MM, 60V, 15A | element14 |
Where can I find additional details, specifications and documents for a B180?
Additional datasheets, footprints and schematics for B180 are listed on our Part Details page. You can also find images and similar parts to B180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B180 fall under?
The B180 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to B180 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B180 you can contact the distributor directly for product support, shipping queries etc.
Is the B180 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for B180 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for B180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B180 often in real-time on the comparison pages.
What if I can't find stock of B180?
You can fill out our help required form which you can use to request a quote for B180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.