Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 22F |
---|---|
Voltage Rating | 2.5V |
Capacitor Terminals | Radial Leaded |
Product Range | B Series |
Capacitance Tolerance | +80%, -20% |
Lead Spacing | 20mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
RoHS Compliant | Yes |
Capacitor Super 22F2.5V0.04 Ohm80-0.2Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a B1635-2R5226-R?
Additional datasheets, footprints and schematics for B1635-2R5226-R are listed on our Part Details page. You can also find images and similar parts to B1635-2R5226-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B1635-2R5226-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B1635-2R5226-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B1635-2R5226-R fall under?
The B1635-2R5226-R is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B1635-2R5226-R when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B1635-2R5226-R you can contact the distributor directly for product support, shipping queries etc.
Is the B1635-2R5226-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B1635-2R5226-R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for B1635-2R5226-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B1635-2R5226-R often in real-time on the comparison pages.
What if I can't find stock of B1635-2R5226-R?
You can fill out our help required form which you can use to request a quote for B1635-2R5226-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.