B-161-3 Enclosure, Rack & Cabinet Accessories by General Devices

MOUNTING BRACKET, ZINC, SOLID BEARING SLIDE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Enclosure Material Zinc
External Height - Metric 35.05mm
External Width - Metric 76mm
For Use With Solid Bearing Slides
External Height - Imperial 1.38"
External Width - Imperial 3"
RoHS Compliant Yes

Alternative Descriptions

Mounting Bracket, Zinc, Solid Bearing Slide | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B-161-3?

Additional datasheets, footprints and schematics for B-161-3 are listed on our Part Details page. You can also find images and similar parts to B-161-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B-161-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-161-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B-161-3 fall under?

The B-161-3 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Mounting Brackets.

Can I view similar or alternative parts?

You can view similar parts to B-161-3 when available in the Mounting Brackets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B-161-3 you can contact the distributor directly for product support, shipping queries etc.

Is the B-161-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B-161-3 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for B-161-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B-161-3 often in real-time on the comparison pages.

What if I can't find stock of B-161-3?

You can fill out our help required form which you can use to request a quote for B-161-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay