Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
5,139
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
3,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
2,295
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
1,028
in stock
|
Buy Now | |
Farnell
from US$0.81
|
858
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
95
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.5mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 42mm |
Wire Gauge | - |
Product Range | B-155 Series |
Colour | Blue |
E74832-000 8-1202000-3 B-155-9003 | Heilind Electronics |
B-155-9003 Rohs Compliant: Yes |Raychem Te Connectivity B-155-9003 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
B-155-9003 | TTI Europe |
SOLDER SLEEVE, PO, 42MM, CLEAR | Farnell |
B-155 Blue RoHS SolderSleeve | RS |
Cable Accessories Solder Sleeve One Step Wire Terminator Cross-Linked Polyolefin Blue Tin | Avnet America |
Where can I find additional details, specifications and documents for a B-155-9003?
Additional datasheets, footprints and schematics for B-155-9003 are listed on our Part Details page. You can also find images and similar parts to B-155-9003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-9003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-9003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-9003 fall under?
The B-155-9003 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-9003 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-9003 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-9003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-9003 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for B-155-9003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-9003 often in real-time on the comparison pages.
What if I can't find stock of B-155-9003?
You can fill out our help required form which you can use to request a quote for B-155-9003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.