Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
No stock
|
Buy Now | |
TTI Europe
from US$0.57
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$55.13
|
93
in stock
|
Buy Now | |
element14
from US$120.17
|
93
in stock
|
Buy Now | |
Farnell
from US$95.92
|
93
in stock
|
Buy Now | |
RS Americas
from US$168.79
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 1.7mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 26mm |
Wire Gauge | - |
Product Range | B-155 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve |
Colour | Transparent Clear |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Diameter | 1.7mm |
External Length / Height | 26mm |
Length | 26mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Stud/Tab Size | 1.7mm |
Termination Method | Solder |
B-155-3801 | TTI Europe |
Solder Sleeve, 1.7Mm, Box 100, Pk100 | Newark Electronics |
SOLDER SLEEVE, 1.7MM, BOX 100, PK100 | element14 |
Transparent Polyolefin Solder Sleeve,0.4 to 1.7mm Cable Dia,0.026m Sleeve Length | TE Connectivity B-155-3801 | RS Americas |
Soldersleeve 0.4 to 0.9mm | RS |
Cable Accessories Wire Terminator Thermoplastic | Avnet America |
Where can I find additional details, specifications and documents for a B-155-3801?
Additional datasheets, footprints and schematics for B-155-3801 are listed on our Part Details page. You can also find images and similar parts to B-155-3801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-3801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-3801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-3801 fall under?
The B-155-3801 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-3801 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-3801 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-3801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-3801 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for B-155-3801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-3801 often in real-time on the comparison pages.
What if I can't find stock of B-155-3801?
You can fill out our help required form which you can use to request a quote for B-155-3801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.