Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$1.12
Pitch Spacing | 6.2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | VL Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
connector,multipole PCB use,B12P-VL, VL | RS |
Wire-To-Board Connector, Vl Series, Through Hole, Header, 12, 6.2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B12P-VL | Newark Electronics |
VL Series 12 Position Dual Row 6.2 mm Pitch Through Hole Shrouded Header | Future Electronics |
CONNECTOR, HEADER, 12POS, 6.2MM, 2ROW | element14 |
Where can I find additional details, specifications and documents for a B12P-VL?
Additional datasheets, footprints and schematics for B12P-VL are listed on our Part Details page. You can also find images and similar parts to B12P-VL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B12P-VL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B12P-VL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B12P-VL fall under?
The B12P-VL is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B12P-VL when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B12P-VL you can contact the distributor directly for product support, shipping queries etc.
Is the B12P-VL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B12P-VL have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for B12P-VL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B12P-VL often in real-time on the comparison pages.
What if I can't find stock of B12P-VL?
You can fill out our help required form which you can use to request a quote for B12P-VL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.