Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
240
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
343
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
299
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
51
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | XA Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Press Fit Vertical |
PITCH2.5MM,3A,AWG#28-#20 | TTI Europe |
connector, multipole, PCB use | RS |
| Heilind Electronics |
Wire-To-Board Connector, Xa Series, Press Fit, Header, 12, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B12B-XASK-1(LF)(SN) | Newark Electronics |
12 Circuit 2.5 mm Top Entry Crimp Style Through Hole Connector | Future Electronics |
CONNECTOR, HEADER, 12POS, 2.5MM, 1ROW | element14 |
Where can I find additional details, specifications and documents for a B12B-XASK-1(LF)(SN)?
Additional datasheets, footprints and schematics for B12B-XASK-1(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B12B-XASK-1(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B12B-XASK-1(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B12B-XASK-1(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B12B-XASK-1(LF)(SN) fall under?
The B12B-XASK-1(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B12B-XASK-1(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B12B-XASK-1(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B12B-XASK-1(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B12B-XASK-1(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Chip One Stop, CoreStaff, RS and Heilind Electronics have stock available or on a lead time for B12B-XASK-1(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B12B-XASK-1(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B12B-XASK-1(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B12B-XASK-1(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.