Status: | Unknown |
---|---|
Series: | PHD Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Amar Radio Corporation
-
|
1,010
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | PHD Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Through Hole Vertical |
Header | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B12B-PHDSS?
Additional datasheets, footprints and schematics for B12B-PHDSS are listed on our Part Details page. You can also find images and similar parts to B12B-PHDSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B12B-PHDSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B12B-PHDSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B12B-PHDSS fall under?
The B12B-PHDSS is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B12B-PHDSS when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B12B-PHDSS you can contact the distributor directly for product support, shipping queries etc.
Is the B12B-PHDSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B12B-PHDSS have stock available?
Authorised distributors including Amar Radio Corporation have stock available or on a lead time for B12B-PHDSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B12B-PHDSS often in real-time on the comparison pages.
What if I can't find stock of B12B-PHDSS?
You can fill out our help required form which you can use to request a quote for B12B-PHDSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.