Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.61
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$6.08
|
538
in stock
|
Buy Now | |
RS Americas
from US$6.80
|
490
in stock
|
Buy Now | |
element14
from US$11.01
|
308
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
RS
from US$43.55
|
-
|
Buy Now | |
Carlton-Bates
from US$10.13
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
@ TerminalTemperature TT (ºC) | 130 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 20 V |
Peak ForwardSurge CurrentIFSM (A) | 30 A |
Forward Voltage Drop VF (V) | 0.5 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 20 V |
TotalCapacitance CT (pF) | 110 pF |
Status: | Unknown |
---|---|
Series: | Model B Series |
RoHS: | Unknown |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 15A |
Insulator Colour | Black |
Lead Length - Metric | 304.8mm |
Lead Length - Imperial | 12" |
Product Range | Model B Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 304.8mm |
Test Lead, Black, 304.8Mm, 60V, 15A | Newark Electronics |
BANANA PLUG PATCH CORD BULK (BLACK) | Pomona Electronics B-12-0# | RS Americas |
TEST LEAD, BLK, 304.8MM, 60V, 15A | element14 |
BANANA PLUG PATCH CORD (BLACK) | Heilind Electronics |
Where can I find additional details, specifications and documents for a B120?
Additional datasheets, footprints and schematics for B120 are listed on our Part Details page. You can also find images and similar parts to B120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B120 fall under?
The B120 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to B120 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B120 you can contact the distributor directly for product support, shipping queries etc.
Is the B120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for B120 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Heilind Electronics have stock available or on a lead time for B120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B120 often in real-time on the comparison pages.
What if I can't find stock of B120?
You can fill out our help required form which you can use to request a quote for B120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.