B11HD-253-B-3 Solenoids by Ledex

LINEAR SOLENOID CONTINUOUS 24VDC

Status: Unknown
Series: Model B11HD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.62

Distributor Stock
Logo for Newark
Newark
from US$31.85
269
in stock
Buy Now
Logo for element14
element14
from US$30.62
269
in stock
Buy Now
Logo for Farnell
Farnell
from US$35.31
269
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Coil Resistance 67ohm
Coil Power Continuous 8.6W
Holding Force - Metric 124N
Solenoid Operation Pull
Solenoid Duty Cycle Continuous
Product Range Model B11HD Series

Alternative Descriptions

Linear Solenoid, Continuous, 24Vdc | Newark Electronics
LINEAR SOLENOID, CONTINUOUS, 24VDC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B11HD-253-B-3?

Additional datasheets, footprints and schematics for B11HD-253-B-3 are listed on our Part Details page. You can also find images and similar parts to B11HD-253-B-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B11HD-253-B-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B11HD-253-B-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B11HD-253-B-3 fall under?

The B11HD-253-B-3 is listed under Switches & Relays > Solenoids > Linear Solenoids.

Can I view similar or alternative parts?

You can view similar parts to B11HD-253-B-3 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B11HD-253-B-3 you can contact the distributor directly for product support, shipping queries etc.

Is the B11HD-253-B-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B11HD-253-B-3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and Sager have stock available or on a lead time for B11HD-253-B-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B11HD-253-B-3 often in real-time on the comparison pages.

What if I can't find stock of B11HD-253-B-3?

You can fill out our help required form which you can use to request a quote for B11HD-253-B-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay