Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.20
|
400
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | EH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Through Hole Vertical |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a B10B-EH-A?
Additional datasheets, footprints and schematics for B10B-EH-A are listed on our Part Details page. You can also find images and similar parts to B10B-EH-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B10B-EH-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B10B-EH-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B10B-EH-A fall under?
The B10B-EH-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B10B-EH-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B10B-EH-A you can contact the distributor directly for product support, shipping queries etc.
Is the B10B-EH-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B10B-EH-A have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for B10B-EH-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B10B-EH-A often in real-time on the comparison pages.
What if I can't find stock of B10B-EH-A?
You can fill out our help required form which you can use to request a quote for B10B-EH-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.