Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
255
in stock
|
Buy Now | |
TE Store
from US$0.99
|
3,984
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
665
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
612
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
255
in stock
|
Buy Now | |
element14
from US$0.70
|
255
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now |
Product Range | DuraSeal Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
RoHS Compliant | Yes |
B-106-3631 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .3 – .9 mm² 6.35 mm | Quick Disconnect | Part Number: B-106-3631 | Internal Number: 518553-000 | Alias Number: 1194070-6 | TE Connectivity | TE Store |
CONTACT, SOCKET, 18-15AWG | Farnell |
Terminals H/S-REC 22-18 RED .250X.032 | Rapid Electronics |
DURASEAL SPADE AWG22-18 | TTI Europe |
Female Disconnect, 0.25", 22-18Awg | Newark Electronics |
Raychem, Crimp rcptcl, quick discon, F,Sn,18-22awg, 518553-000 | TE Connectivity B-106-3631 | RS Americas |
Quick Disconnect Terminal 18-22AWG F 30.48mm 6.35mm Tin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a B-106-3631?
Additional datasheets, footprints and schematics for B-106-3631 are listed on our Part Details page. You can also find images and similar parts to B-106-3631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-106-3631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-106-3631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-106-3631 fall under?
The B-106-3631 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to B-106-3631 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-106-3631 you can contact the distributor directly for product support, shipping queries etc.
Is the B-106-3631 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B-106-3631 have stock available?
Authorised distributors including TE Store, Farnell, Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for B-106-3631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-106-3631 often in real-time on the comparison pages.
What if I can't find stock of B-106-3631?
You can fill out our help required form which you can use to request a quote for B-106-3631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.