Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.44
|
3,629
in stock
|
Buy Now | |
Rapid Electronics
from US$4.00
|
3,629
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$3.26
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.21
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$4.11
|
-
|
Buy Now | |
Richardson RFPD
from US$1.30
|
-
|
Buy Now | |
Sager
from US$2.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1.5F |
---|---|
Voltage Rating | 2.5V |
Capacitor Terminals | Radial Leaded |
Product Range | B Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 0.3ohm |
Capacitor Case Style | - |
Diameter | 10mm |
Height | 14mm |
Capacitance Tolerance ± | +80% -20% |
Operating Temperature Range | -25°C to +70°C |
Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Compliant |
Capacitance | 1.5F |
---|---|
Voltage Rating | 2.5V |
Capacitor Terminals | Radial Leaded |
Product Range | B Series |
Capacitance Tolerance | +80%, -20% |
Lead Spacing | 20mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
CAP B 2.5V 1.5F 0.3OHM | Rapid Electronics |
Supercapacitor | Transfer Multisort Elektronik |
B Series 2.5 V 1.5 F ╪ 10 x 12.5 mm Radial Through Hole Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 1.5 F, 2.5 V, -20%, +80%, 1000 hours @ 70°C, Radial Leaded | Avnet America |
CAP B 2.5V 1.5F 0.3OHM | Eaton Electronics B1010-2R5155-R | RS Americas |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitors / Ultracapacitors 1.5F 2.5V EDLC B SERIES CYL | Sager |
Supercapacitor, EDLC, 1.5 F, 2.5 V, -20%, +80%, 1000 hours @ 70�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a B1010-2R5155-R?
Additional datasheets, footprints and schematics for B1010-2R5155-R are listed on our Part Details page. You can also find images and similar parts to B1010-2R5155-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B1010-2R5155-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B1010-2R5155-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B1010-2R5155-R fall under?
The B1010-2R5155-R is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B1010-2R5155-R when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B1010-2R5155-R you can contact the distributor directly for product support, shipping queries etc.
Is the B1010-2R5155-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B1010-2R5155-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for B1010-2R5155-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B1010-2R5155-R often in real-time on the comparison pages.
What if I can't find stock of B1010-2R5155-R?
You can fill out our help required form which you can use to request a quote for B1010-2R5155-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.