Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Compliant |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.71
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$10.16
|
39
in stock
|
Buy Now | |
Future Electronics
from US$4.39
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$5.44
|
-
|
Buy Now | |
Richardson RFPD
from US$1.76
|
-
|
Buy Now | |
Sager
from US$4.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2F |
---|---|
Voltage Rating | 2.5V |
Capacitor Terminals | Radial Leaded |
Product Range | B Series |
Capacitance Tolerance | +80%, -20% |
Lead Spacing | 20mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
RoHS Compliant | Yes |
Cap B 2.5V 2.2F 0.2Ohm Rohs Compliant: Yes |Eaton Bussmann B0820-2R5225-R | Newark Electronics |
Supercapacitors/Ultracapacitors 2.2F 2.5V EDLC B | Rapid Electronics |
B Series 2.5 V 2.2 F ╪ 8 x 20 mm Radial Through Hole Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 2.2 F, 2.5 V, -20%, +80%, 1000 hours @ 70°C, Radial Leaded | Avnet America |
CAP B 2.5V 2.2F 0.2OHM | Eaton Electronics B0820-2R5225-R | RS Americas |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitors / Ultracapacitors 2.2F 2.5V EDLC B SERIES CYL | Sager |
Supercapacitor, EDLC, 2.2 F, 2.5 V, -20%, +80%, 1000 hours @ 70�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a B0820-2R5225-R?
Additional datasheets, footprints and schematics for B0820-2R5225-R are listed on our Part Details page. You can also find images and similar parts to B0820-2R5225-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B0820-2R5225-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B0820-2R5225-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B0820-2R5225-R fall under?
The B0820-2R5225-R is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B0820-2R5225-R when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B0820-2R5225-R you can contact the distributor directly for product support, shipping queries etc.
Is the B0820-2R5225-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B0820-2R5225-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for B0820-2R5225-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B0820-2R5225-R often in real-time on the comparison pages.
What if I can't find stock of B0820-2R5225-R?
You can fill out our help required form which you can use to request a quote for B0820-2R5225-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.