Status: | Unknown |
---|---|
Series: | NetCommander Series |
RoHS: | Unknown |
Computer Switch Type | KVM |
---|---|
Computer Switch Function | Manual |
No. of Ways | 16 |
Product Range | NetCommander Series |
RoHS Compliant | Yes |
Tripp Lite 16-Port 1U Rack Console IP KVM Switch 2+1 Users w/ 19in. Screen | Tripp Lite B070-016-19-IP2 | RS Americas |
Rack Mount Console Kvm Switch, 1U | Newark Electronics |
Where can I find additional details, specifications and documents for a B070-016-19-IP2?
Additional datasheets, footprints and schematics for B070-016-19-IP2 are listed on our Part Details page. You can also find images and similar parts to B070-016-19-IP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B070-016-19-IP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B070-016-19-IP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B070-016-19-IP2 fall under?
The B070-016-19-IP2 is listed under Office, Computer & Networking Products > Computer Products > Switches.
Can I view similar or alternative parts?
You can view similar parts to B070-016-19-IP2 when available in the Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B070-016-19-IP2 you can contact the distributor directly for product support, shipping queries etc.
Is the B070-016-19-IP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B070-016-19-IP2 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for B070-016-19-IP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B070-016-19-IP2 often in real-time on the comparison pages.
What if I can't find stock of B070-016-19-IP2?
You can fill out our help required form which you can use to request a quote for B070-016-19-IP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.