Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
13,746
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
13,746
in stock
|
Buy Now | |
element14
from US$0.19
|
13,746
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
4,473
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,742
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
2,361
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
954
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
551
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | PA Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Wire-To-Board Connector, Pa Series, Through Hole, Header, 5, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B05B-PASK(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 5POS, 2MM, 1ROW | element14 |
PA Series 5 Positions 2 mm Top Entry Header | Future Electronics |
PA HEADER (TOP) | Heilind Electronics |
PITCH2MM,3A,AWG#26-22 250V WTB | TTI Europe |
Where can I find additional details, specifications and documents for a B05B-PASK(LF)(SN)?
Additional datasheets, footprints and schematics for B05B-PASK(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B05B-PASK(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B05B-PASK(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B05B-PASK(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B05B-PASK(LF)(SN) fall under?
The B05B-PASK(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B05B-PASK(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B05B-PASK(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B05B-PASK(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B05B-PASK(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and CoreStaff have stock available or on a lead time for B05B-PASK(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B05B-PASK(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B05B-PASK(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B05B-PASK(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.