Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
6,583
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
28,800
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
22,007
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
18,896
in stock
|
Buy Now | |
Farnell
from US$0.17
|
18,204
in stock
|
Buy Now | |
element14
from US$0.28
|
18,194
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
4,648
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,573
in stock
|
Buy Now | |
Conrad
from US$0.65
|
170
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,815
in stock
|
Buy Now | |
Sorelec
-
|
2,800
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | XA Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Colour | Ivory |
Connector Mounting Orientation | PC Board |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Current Rating | 3A |
External Depth | 6.4mm |
External Width | 15mm |
Flammability Rating | UL94V-0 |
Height | 8.8mm |
Insulation Resistance | 1000Mohm |
Lead Length | 3.4mm |
Material | Nylon 6.6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 1000VAC |
PITCH2.5MM,3A,AWG#28-#20 | TTI Europe |
Conn, Header, 5Pos, 1Row, 2.5Mm | Newark Electronics |
HEADER, VERTICAL, 5WAY | Farnell |
5 WAY, 2.5MM PITCH, PCB HEADER, STRAIGHT | RS |
XA Series 5 Position 2.5 mm Pitch Top Entry Through Hole Shrouded Header | Future Electronics |
Vibration-proof, lockable connector from wire to board. The catch bars on the housing and pin header make an audible click when plugged. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B05B-XASK-1(LF)(SN)?
Additional datasheets, footprints and schematics for B05B-XASK-1(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B05B-XASK-1(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B05B-XASK-1(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B05B-XASK-1(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B05B-XASK-1(LF)(SN) fall under?
The B05B-XASK-1(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B05B-XASK-1(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B05B-XASK-1(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B05B-XASK-1(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B05B-XASK-1(LF)(SN) have stock available?
Authorised distributors including TTI Europe, CoreStaff, Newark Electronics, Farnell and element14 have stock available or on a lead time for B05B-XASK-1(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B05B-XASK-1(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B05B-XASK-1(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B05B-XASK-1(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.