Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Convert From | RJ45 |
---|---|
Convert To | HD15, USB A |
Cable Length | 500ft |
Connector Type A | RJ45 Jack |
RoHS Compliant | Yes |
SUN SERVER INTERFACE FOR B060-032 KVM SWITCH | Avnet America |
Where can I find additional details, specifications and documents for a B054-001-SUN?
Additional datasheets, footprints and schematics for B054-001-SUN are listed on our Part Details page. You can also find images and similar parts to B054-001-SUN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B054-001-SUN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B054-001-SUN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B054-001-SUN fall under?
The B054-001-SUN is listed under Office, Computer & Networking Products > Computer Products > Converters / Interfaces.
Can I view similar or alternative parts?
You can view similar parts to B054-001-SUN when available in the Converters / Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B054-001-SUN you can contact the distributor directly for product support, shipping queries etc.
Is the B054-001-SUN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B054-001-SUN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for B054-001-SUN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B054-001-SUN often in real-time on the comparison pages.
What if I can't find stock of B054-001-SUN?
You can fill out our help required form which you can use to request a quote for B054-001-SUN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.