Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 0.5 A |
@ TerminalTemperature TT (ºC) | N/A ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 30 V |
Peak ForwardSurge CurrentIFSM (A) | 5.5 A |
Forward Voltage Drop VF (V) | 0.43 V |
@ IF (A) | 0.5 A |
Maximum ReverseCurrent IR (µA) | 130 µA |
@ VR (V) | 30 V |
TotalCapacitance CT (pF) | 170 pF |
Status: | Unknown |
---|---|
Series: | B0530 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 430mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | B0530 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
DIODE, RECTIF, 30V, 0.5A, SOD123 | Farnell |
Where can I find additional details, specifications and documents for a B0530W?
Additional datasheets, footprints and schematics for B0530W are listed on our Part Details page. You can also find images and similar parts to B0530W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B0530W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B0530W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B0530W fall under?
The B0530W is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to B0530W when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B0530W you can contact the distributor directly for product support, shipping queries etc.
Is the B0530W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for B0530W have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for B0530W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B0530W often in real-time on the comparison pages.
What if I can't find stock of B0530W?
You can fill out our help required form which you can use to request a quote for B0530W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.