Status: | Unknown |
---|---|
Series: | JWPF Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
No stock
|
Buy Now | |
TTI Europe
from US$1.19
|
92,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
18,704
in stock
|
Buy Now | |
element14
from US$1.83
|
18,383
in stock
|
Buy Now | |
Farnell
from US$1.56
|
18,383
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
91
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | JWPF Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Colour | White |
Contact Resistance Max | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Insulation Resistance | 800Mohm |
Lead Spacing | 2mm |
Material | PBT |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 100V |
Withstand Voltage | 1000V |
PITCH2.0,3A,100V,AWG#26-#22 | TTI Europe |
Connector, Header, 4Pos, 1Row, 2Mm | Newark Electronics |
HEADER, PCB, WATERPROOF, 4WAY | element14 |
4 Position Single Row 2 mm Pitch Waterproof Rectangular Shrouded Header | Future Electronics |
4 way JWPF header | RS |
Where can I find additional details, specifications and documents for a B04B-JWPF-SK-R(LF)(SN)?
Additional datasheets, footprints and schematics for B04B-JWPF-SK-R(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B04B-JWPF-SK-R(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B04B-JWPF-SK-R(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B04B-JWPF-SK-R(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B04B-JWPF-SK-R(LF)(SN) fall under?
The B04B-JWPF-SK-R(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B04B-JWPF-SK-R(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B04B-JWPF-SK-R(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B04B-JWPF-SK-R(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B04B-JWPF-SK-R(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for B04B-JWPF-SK-R(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B04B-JWPF-SK-R(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B04B-JWPF-SK-R(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B04B-JWPF-SK-R(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.