Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | PA Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a B04B-PASK-1?
Additional datasheets, footprints and schematics for B04B-PASK-1 are listed on our Part Details page. You can also find images and similar parts to B04B-PASK-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B04B-PASK-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B04B-PASK-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B04B-PASK-1 fall under?
The B04B-PASK-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B04B-PASK-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B04B-PASK-1 you can contact the distributor directly for product support, shipping queries etc.
Is the B04B-PASK-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B04B-PASK-1 have stock available?
There is no stock from authorised distributors for B04B-PASK-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B04B-PASK-1 often in real-time on the comparison pages.
What if I can't find stock of B04B-PASK-1?
You can fill out our help required form which you can use to request a quote for B04B-PASK-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.