Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,200
in stock
|
Buy Now | |
element14
from US$0.21
|
70,987
in stock
|
Buy Now | |
Farnell
from US$0.11
|
70,987
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
70,587
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
63,427
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
58,000
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
32,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
917
in stock
|
Buy Now | |
Conrad
from US$0.41
|
157
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2
in stock
|
Buy Now | |
Sorelec
-
|
11,200
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | XA Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Colour | Ivory |
Connector Mounting Orientation | PC Board |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Current Rating | 3A |
External Depth | 6.4mm |
External Width | 10mm |
Flammability Rating | UL94V-0 |
Height | 8.8mm |
Insulation Resistance | 1000Mohm |
Lead Length | 3.4mm |
Material | Nylon 6.6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 1000VAC |
HEADER, VERTICAL, 3WAY | element14 |
Wire-To-Board Connector, Shrouded, Xa Series, Crimp, Header, 3, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B03B-XASK-1(LF)(SN) | Newark Electronics |
XA Series 3 Position 2.5 mm Pitch Top Entry Through Hole Shrouded Header | Future Electronics |
PITCH2.5MM,3A,AWG#28-#20 | TTI Europe |
3 WAY, 2.5MM PITCH, PCB HEADER, STRAIGHT | RS |
Vibration-proof, lockable connector from wire to board. The catch bars on the housing and pin header make an audible click when plugged. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
XA HEADER (TOP) | Heilind Electronics |
Where can I find additional details, specifications and documents for a B03B-XASK-1(LF)(SN)?
Additional datasheets, footprints and schematics for B03B-XASK-1(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B03B-XASK-1(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B03B-XASK-1(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B03B-XASK-1(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B03B-XASK-1(LF)(SN) fall under?
The B03B-XASK-1(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B03B-XASK-1(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B03B-XASK-1(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B03B-XASK-1(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B03B-XASK-1(LF)(SN) have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for B03B-XASK-1(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B03B-XASK-1(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B03B-XASK-1(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B03B-XASK-1(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.