Status: | Unknown |
---|---|
Series: | JWPF Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
1,159
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
38,325
in stock
|
Buy Now | |
element14
from US$1.89
|
24,555
in stock
|
Buy Now | |
Farnell
from US$1.07
|
24,555
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
13,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
650
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | JWPF Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | UL |
Colour | White |
Contact Resistance Max | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Insulation Resistance | 800Mohm |
Lead Spacing | 2mm |
Material | PBT |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 100V |
Withstand Voltage | 1000V |
Connector, Header, 3Pos, 1Row, 2Mm | Newark Electronics |
HEADER, PCB, WATERPROOF, 3WAY | element14 |
PITCH2MM,3A,(AWG#26),CRIMP | TTI Europe |
3 way JWPF header | RS |
Connector: wire-board | Transfer Multisort Elektronik |
3 Position Single Row 2 mm Pitch Waterproof Rectangular Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a B03B-JWPF-SK-R(LF)(SN)?
Additional datasheets, footprints and schematics for B03B-JWPF-SK-R(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B03B-JWPF-SK-R(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B03B-JWPF-SK-R(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B03B-JWPF-SK-R(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B03B-JWPF-SK-R(LF)(SN) fall under?
The B03B-JWPF-SK-R(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B03B-JWPF-SK-R(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B03B-JWPF-SK-R(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B03B-JWPF-SK-R(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B03B-JWPF-SK-R(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for B03B-JWPF-SK-R(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B03B-JWPF-SK-R(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B03B-JWPF-SK-R(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B03B-JWPF-SK-R(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.