Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Computer Switch Type | KVM |
---|---|
Computer Switch Function | Automatic |
No. of Ways | 8 |
Input Connection | USB |
Output Connection | 8 X HD18 / USB |
RoHS Compliant | Yes |
8-Port Rack Console KVM Switch 19" LCD PS2/USB Cable 1U TAA GSA | Tripp Lite B020-U08-19KTAA | RS Americas |
Kvm Switch, 8Port, 1U, Black | Newark Electronics |
8-PORT RACK CONSOLE KVM SWITCH 19" LCD PS2/USB CABLE 1U TAA | Avnet America |
Where can I find additional details, specifications and documents for a B020-U08-19KTAA?
Additional datasheets, footprints and schematics for B020-U08-19KTAA are listed on our Part Details page. You can also find images and similar parts to B020-U08-19KTAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B020-U08-19KTAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B020-U08-19KTAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B020-U08-19KTAA fall under?
The B020-U08-19KTAA is listed under Office, Computer & Networking Products > Computer Products > Switches.
Can I view similar or alternative parts?
You can view similar parts to B020-U08-19KTAA when available in the Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B020-U08-19KTAA you can contact the distributor directly for product support, shipping queries etc.
Is the B020-U08-19KTAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B020-U08-19KTAA have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for B020-U08-19KTAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B020-U08-19KTAA often in real-time on the comparison pages.
What if I can't find stock of B020-U08-19KTAA?
You can fill out our help required form which you can use to request a quote for B020-U08-19KTAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.