Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 7mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | - |
Wire Gauge | - |
Product Range | B-155 Series |
Accessory Type | Heat Shrinkable Solder Sleeve |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Diameter | 7mm |
External Length / Height | 42mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Stud/Tab Size | 7mm |
Termination Method | Solder |
B-155-3807 | TTI Europe |
Soldersleeve 3.2 to 3.7mm | RS |
Transparent Polyolefin Solder Sleeve,3.2 to 7mm Cable Dia,0.042m Sleeve Length | TE Connectivity B-155-3807 | RS Americas |
SOLDER SLEEVE, 7MM, BOX 100 | Farnell |
Where can I find additional details, specifications and documents for a B-155-3807?
Additional datasheets, footprints and schematics for B-155-3807 are listed on our Part Details page. You can also find images and similar parts to B-155-3807 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-3807 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-3807 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-3807 fall under?
The B-155-3807 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-3807 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-3807 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-3807 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-3807 have stock available?
Authorised distributors including TTI Europe, RS, RS Americas and Farnell have stock available or on a lead time for B-155-3807.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-3807 often in real-time on the comparison pages.
What if I can't find stock of B-155-3807?
You can fill out our help required form which you can use to request a quote for B-155-3807 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.