Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Zener Voltage Vz Typ | 3V |
---|---|
Diode Configuration | Dual Common Anode |
Power Dissipation Pd | 300mW |
Operating Temperature Min | -55 C |
Operating Temperature Max | 150 C |
Diode Case Style | SOT-23 |
Where can I find additional details, specifications and documents for a AZ23C3V0-V-GS08?
Additional datasheets, footprints and schematics for AZ23C3V0-V-GS08 are listed on our Part Details page. You can also find images and similar parts to AZ23C3V0-V-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ23C3V0-V-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ23C3V0-V-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ23C3V0-V-GS08 fall under?
The AZ23C3V0-V-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to AZ23C3V0-V-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ23C3V0-V-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the AZ23C3V0-V-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AZ23C3V0-V-GS08 have stock available?
There is no stock from authorised distributors for AZ23C3V0-V-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ23C3V0-V-GS08 often in real-time on the comparison pages.
What if I can't find stock of AZ23C3V0-V-GS08?
You can fill out our help required form which you can use to request a quote for AZ23C3V0-V-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.