Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0389
|
3,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,845
in stock
|
Buy Now | |
element14
from US$0.06
|
2,845
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,845
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0487
|
-
|
Buy Now | |
Avnet America
from US$0.0248
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now |
Zener Voltage Vz Typ | 10V |
---|---|
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
Diode: Zener | Transfer Multisort Elektronik |
Zener Array, Dual, 10V, 0.3W, Sot-23 Rohs Compliant: Yes |Diodes Inc. AZ23C10-7-F | Newark Electronics |
ZENER ARRAY, DUAL, 10V, 0.3W, SOT-23 | element14 |
10V 5% 300mW Dual Zener Diode SOT-23 | RS |
Diode Zener Dual Common Anode 10V 5% 300mW 3-Pin SOT-23 T/R | Avnet Silica |
AZ32C10 Series 300 mW 10 V Dual Surface Mount Zener Diode - SOT-23 | Future Electronics |
10V 5% 300mW Dual Zener Diode SOT-23 | Diodes Inc AZ23C10-7-F | RS Americas |
Where can I find additional details, specifications and documents for a AZ23C10-7-F.?
Additional datasheets, footprints and schematics for AZ23C10-7-F. are listed on our Part Details page. You can also find images and similar parts to AZ23C10-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ23C10-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ23C10-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ23C10-7-F. fall under?
The AZ23C10-7-F. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to AZ23C10-7-F. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ23C10-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the AZ23C10-7-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AZ23C10-7-F. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AZ23C10-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ23C10-7-F. often in real-time on the comparison pages.
What if I can't find stock of AZ23C10-7-F.?
You can fill out our help required form which you can use to request a quote for AZ23C10-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.