Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | ETFE |
---|---|
Jacket Color | White |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.38mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Hook Up Wire, 100Ft, 22Awg Copper, White | Newark Electronics |
HU WIRE SPECIALTY, AZ221934 WHITE 100 FT, 22,19/34,.052,150C,600V, | Alpha Wire AZ221934 WH005 | RS Americas |
HOOK-UP WIRE, 22AWG, WHT, 30M | Farnell |
Where can I find additional details, specifications and documents for a AZ221934 WH005?
Additional datasheets, footprints and schematics for AZ221934 WH005 are listed on our Part Details page. You can also find images and similar parts to AZ221934 WH005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ221934 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ221934 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ221934 WH005 fall under?
The AZ221934 WH005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to AZ221934 WH005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ221934 WH005 you can contact the distributor directly for product support, shipping queries etc.
Is the AZ221934 WH005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AZ221934 WH005 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for AZ221934 WH005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ221934 WH005 often in real-time on the comparison pages.
What if I can't find stock of AZ221934 WH005?
You can fill out our help required form which you can use to request a quote for AZ221934 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.