Status: | Unknown |
---|---|
Series: | AZ17 Series |
RoHS: | Unknown |
Product Range | AZ17 Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Connector |
Contact Voltage AC Max | 230V |
Contact Current AC Max | 4A |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 4A |
SVHC | No SVHC (17-Dec-2015) |
Contact Rating | 4A |
External Depth | 30mm |
External Length / Height | 85mm |
External Width | 30mm |
Fixing Centres | 22mm |
IP / NEMA Rating | IP67 |
Insulation Voltage | 250V |
No. of Conduit Entries | 1 |
No. of Mechanical Operations | 1000000 |
Operating Force | 5N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Thermal Current Rating | 10A |
Safety switch M16 5N 2N/C IP67 | RS |
AZ17 Safety-Rated Interlock Switch, Fibreglass, 2NC | Schmersal AZ 17-02ZK | RS Americas |
Safety Interlock Switch, Dpst-Nc, 4 A, 230 V, 4 A, 24 V, Connector Rohs Compliant: Yes |Schmersal AZ17-02ZK | Newark Electronics |
SWITCH, SAFETY, SEPARATE | element14 |
Where can I find additional details, specifications and documents for a AZ 17-02ZK?
Additional datasheets, footprints and schematics for AZ 17-02ZK are listed on our Part Details page. You can also find images and similar parts to AZ 17-02ZK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ 17-02ZK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ 17-02ZK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ 17-02ZK fall under?
The AZ 17-02ZK is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to AZ 17-02ZK when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ 17-02ZK you can contact the distributor directly for product support, shipping queries etc.
Is the AZ 17-02ZK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AZ 17-02ZK have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AZ 17-02ZK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ 17-02ZK often in real-time on the comparison pages.
What if I can't find stock of AZ 17-02ZK?
You can fill out our help required form which you can use to request a quote for AZ 17-02ZK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.